CIT Relay & Switch General Purpose Relays L115F21AM24VDCS.9U

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPST NO contact arrangement, rated for 30A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO2In2O3 contact material, a 24VDC coil with 0.9W power consumption, and is sealed for environmental protection. The relay measures 31.9 x 26.8 x 28.1 mm and uses PC pin termination. It meets UL and CUL certifications, has a coil pick-up voltage of 19.2VDC, operate and reset times of 15ms, and operates across a temperature range of -55°C to +125°C. The relay has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.

Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPST NO contact arrangement, rated for 30A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO2In2O3 contact material, a 24VDC coil with 0.9W power consumption, and is sealed for environmental protection. The relay measures 31.9 x 26.8 x 28.1 mm and uses PC pin termination. It meets UL and CUL certifications, has a coil pick-up voltage of 19.2VDC, operate and reset times of 15ms, and operates across a temperature range of -55°C to +125°C. The relay has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L115F21AM24VDCS.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L115F21AM24VDCS.9U
General Purpose Relays 1204-L115F21AM24VDCS.9U
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-L115F21AM24VDCS.9U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861761 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 75 watts
View Details
Relay module - 288-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers