The L115F2 series is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 40A at 277VAC resistive load and 50A maximum switching current. It features AgSnO₂In₂O₃ contact material, a .9W coil power rating, and operates at 5VDC with a pick-up voltage of 4.0VDC. The relay has a sealed profile, operates from -55°C to +125°C, and meets UL and CUL certifications. It is mounted with PC pins and has a low-profile design. Physical dimensions are 31.9 × 26.8 × 28.1 mm and it weighs 28g. The relay supports 200m/s² shock and 1.50mm vibration at 10-40Hz, with electrical life rated at 50,000 cycles at rated load and mechanical life at 1,000,000 cycles.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK5VDCS.9LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |