The L115F2 is a single coil latching power relay with a 1C (SPDT) contact arrangement, rated for 40A at 277VAC resistive load and featuring AgSnO2 contact material. It has a physical size of 31.9 x 26.8 x 28.1 mm and is offered in a sealed configuration with a 24VDC coil requiring 1.5W power. The relay meets UL and CUL certifications, has a coil pick-up voltage of 19.2VDC, operate and reset times of 15ms each, and operates from -55°C to +125°C. It supports 200m/s₂ shock and 1.50mm vibration resistance at 10-40Hz, with a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK24VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |