The L115F2 is a single coil latching power relay with a 1C (SPDT) contact arrangement, rated for 40A at 277VAC resistive load, and a 12VDC coil. It has a sealed design, a coil power of 0.9W, and a dimensions of 31.9 x 26.8 x 28.1 mm. The relay meets UL/CUL certification and UL F class ratings, with a contact resistance under 50 milliohms and contact material AgSnO₂. It supports a switching voltage of 277VAC and 110VDC, with a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load. Operating temperature ranges from -55°C to +125°C, with shock resistance up to 200 m/s² and vibration resistance up to 1.50 mm at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK12VDCS.9L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |