The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 40A at 277VAC resistive load and 50A maximum switching current. It has a coil voltage of 12VDC, coil power of 0.9W, operate time of 15ms, and reset time of 15ms. The relay is sealed, features AgSnO2 contact material, and measures 31.9 x 26.8 x 28.1 mm. It is UL/CUL certified, F-class rated, and operates from -55°C to +125°C with a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK12VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |