The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement and 50A contact rating, designed for high-load switching applications. It has a sealed package with dimensions of 31.9 x 26.8 x 28.1 mm and a low-profile variant. The relay operates on 12VDC with a coil power of 1.5W, a pick-up voltage of 9.6VDC, an operate time of 15ms, and a reset time of 15ms. It is rated for switching up to 277VAC and 110VDC, with contact material AgSnO2 and a maximum switching power of 13850VA. It meets UL and CUL standards, has an insulation resistance of 1000MΩ min, and dielectric strength of 2500Vrms between coil and contact. The operating temperature range is -55°C to +125°C, with a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH12VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |