The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage. It has a coil voltage of 12VDC and a coil power of 0.9W, with a pick-up voltage of 9.6VDC, operate time of 15ms, and reset time of 15ms. The contact material is AgSnO2In2O3. The relay is process sealed, F-class insulated, and has dimensions of 31.9 x 26.8 x 28.1 mm. It meets UL and CUL certifications, with a dielectric strength of 2500V rms between coil and contacts, and operates from -55°C to +125°C. Mechanical life is 1 million cycles, with an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH12VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |