The L115F1 series is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC resistive load and 110VDC switching voltage. It has a 12VDC coil with 9.6W power consumption, 15ms operate and reset times, and AgSnO2In2O3 contact material. The relay is sealed against flux ingress, features a dust cover, and is rated UL F class with UL/CUL certification. It measures 26.9 x 31.7 x 20.3 mm and operates from -55°C to +125°C. The mechanical life is 1 million cycles, and it supports 50K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 125mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F11CK12VDCC.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |