CIT Relay & Switch General Purpose Relays L115F11AM5VDCC.9U

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L115F1 is a single coil latching power relay with a SPST NO (1 Form A) contact arrangement, rated for 30A at 277VAC resistive load, and operates at 5VDC with a coil power of 0.9W. It features AgSnO2In2O3 contact material, a sealed design against flux ingress, and is rated for an operating temperature range of -55°C to +125°C. The relay has a mechanical life of 1M cycles and an electrical life of 50K cycles at rated load. Dimensions are 26.9 x 31.7 x 20.3 mm, and it is mounted via PC pins. The relay meets UL and CUL certifications and is rated for F-class coil insulation.

Datasheet Summary
Powered by GS/AI

The L115F1 is a single coil latching power relay with a SPST NO (1 Form A) contact arrangement, rated for 30A at 277VAC resistive load, and operates at 5VDC with a coil power of 0.9W. It features AgSnO2In2O3 contact material, a sealed design against flux ingress, and is rated for an operating temperature range of -55°C to +125°C. The relay has a mechanical life of 1M cycles and an electrical life of 50K cycles at rated load. Dimensions are 26.9 x 31.7 x 20.3 mm, and it is mounted via PC pins. The relay meets UL and CUL certifications and is rated for F-class coil insulation.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L115F11AM5VDCC.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L115F11AM5VDCC.9U
General Purpose Relays 1204-L115F11AM5VDCC.9U
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-L115F11AM5VDCC.9U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details