CIT Relay & Switch General Purpose Relays L114FL1AS5VDC.60RDA

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 119mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 119mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L114FL1AS5VDC.60RDA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L114FL1AS5VDC.60RDA
General Purpose Relays 1204-L114FL1AS5VDC.60RDA
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 119mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 119mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
L114FL1AS5VDC.60RDA
Relays - Power Relays, Over 2 Amps L114FL1AS5VDC.60RDA
RELAY GEN PURPOSE SPST 20A 5V

RELAY GEN PURPOSE SPST 20A 5V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1204-L114FL1AS5VDC.60RDA L114FL1AS5VDC.60RDA
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data