The J167 series is a general purpose relay with SPST or DPST normally open contact arrangements, rated for 1A or 2A switching, and capable of handling up to 30A at 277VAC or 30VDC. With a 220VDC coil, it has a coil resistance of 25474 Ω, consumes 1.9W, operates within 154VDC to 22.0VDC, and has an operate time of 30ms and release time of 30ms. The relay features a flange cover, indicator LED, and push-to-test button, with screw terminals. It measures 68.5 x 33.5 x 49.0 mm, weighs 120g, and operates from -40°C to 85°C. Contact material is AgSnO2In2O3, with dielectric strength rated at 4000V RMS between coil and contacts. UL/CUL and TÜV certified.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AF220VDCZDT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |