The J167 series is a general purpose relay with SPST or DPST normally open contacts, available in 1A and 2A contact options, and designed for panel mounting with a dimensions of 68.5 x 33.5 x 49.0 mm. The J1672AF220VDCQT variant features a DPST NO contact arrangement, a 220VDC coil, a flange cover, a push-to-test button, and .250" quick connect terminals. It complies with UL/CUL and TÜV certifications, with a maximum switching voltage of 277VAC and 30VDC, and a maximum switching current of 30A. The coil operates at 1.9W with a must-operate voltage of 154VDC and a must-release voltage of 22.0VDC. Operate and release times are 30ms each. The contacts are made of AgSnO₂In₂O₃, and the operating temperature range is -40°C to 85°C.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AF220VDCQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |