The J167 series is a general purpose relay with SPST or DPST normally open contacts, available in 1A and 2A contact ratings, and supports a wide range of AC and DC coil voltages. It has a DIN rail mounting option, a physical size of 68.5 x 33.5 x 49.0 mm, and weighs 120 g. The relay meets UL/CUL and TÜV certifications, with a maximum switching voltage of 277 VAC and 30 VDC, and a maximum switching current of 30 A. Contact material is AgSnO₂In₂O₃. Coil power consumption is 2.5 VA for 12 VAC, with a pick-up voltage of 8.4 VAC and release voltage of 1.2 VAC. Operate and release times are both 30 ms. Operating and storage temperatures range from -40°C to 85°C. The part includes an indicator LED and a push-to-test button, with screw terminals.
Mounting Type: DIN Rail, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VAC, Must Release Voltage: 1.2VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AD12VACZDT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |