CIT Relay & Switch General Purpose Relays J1672AC48VACQ

Description
Mounting Type: Chassis Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VAC, Must Release Voltage: 4.8VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Chassis Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VAC, Must Release Voltage: 4.8VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J167 is a general purpose relay with SPST or DPST normally open contact arrangements, available in 1A or 2A contact options, and is designed for switching resistive and inductive loads up to 277VAC and 30VDC. It has a chassis mount configuration with dimensions of 68.5 x 33.5 x 49.0 mm and weighs 120 g. The 48VAC coil variant has a rated coil power of 2.5 VA, a pick-up voltage of 33.6 VAC, and a release voltage of 4.8 VAC, with operate and release times of 30 ms. Contact material is AgSnO₂In₂O₃, contact resistance is less than 50 milliohms initial, and the relay meets UL/CUL and TÜV certifications. It has a mechanical life of 500K cycles and an electrical life of 100K cycles at rated load. Terminal style is .250" quick connect with standard cover.

Datasheet Summary
Powered by GS/AI

The J167 is a general purpose relay with SPST or DPST normally open contact arrangements, available in 1A or 2A contact options, and is designed for switching resistive and inductive loads up to 277VAC and 30VDC. It has a chassis mount configuration with dimensions of 68.5 x 33.5 x 49.0 mm and weighs 120 g. The 48VAC coil variant has a rated coil power of 2.5 VA, a pick-up voltage of 33.6 VAC, and a release voltage of 4.8 VAC, with operate and release times of 30 ms. Contact material is AgSnO₂In₂O₃, contact resistance is less than 50 milliohms initial, and the relay meets UL/CUL and TÜV certifications. It has a mechanical life of 500K cycles and an electrical life of 100K cycles at rated load. Terminal style is .250" quick connect with standard cover.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1672AC48VACQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1672AC48VACQ
General Purpose Relays 1204-J1672AC48VACQ
Mounting Type: Chassis Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VAC, Must Release Voltage: 4.8VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA

Mounting Type: Chassis Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VAC, Must Release Voltage: 4.8VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1672AC48VACQ
Product Name General Purpose Relays
Relay Type General
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 286-516 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers