RELAY GEN PURPOSE DPST
Mounting Type: PC Mount, Coil Voltage: 240VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 140VAC, Must Release Voltage: 20.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 21000 Ohms
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-J1672AC240VACPT-ND | 1204-J1672AC240VACPT |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | PCBoard | PCBoard |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |