The J167 series is a general purpose relay with 1A (SPST NO) or 2A (DPST NO) contact configurations, offering a wide range of coil voltages including 220VDC. It features AgSnO2In2O3 contact material, a maximum switching voltage of 277VAC and 30VDC, and a maximum switching current of 30A. The relay is UL/CUL and TÜV certified with a mechanical life of 500K cycles and an electrical life of 100K cycles at rated load. It operates from -40°C to 85°C, has a coil power of 1.9W at 220VDC, and uses .250" quick connect terminals. Dimensions are 68.5 x 33.5 x 49.0 mm, and it weighs 120g.
Mounting Type: Chassis Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC220VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |