CIT Relay & Switch Power Relays, Over 2 Amps J1672AC120VACQ

Description
RELAY GEN PURPOSE DPST
Request a Quote Datasheet
Description
RELAY GEN PURPOSE DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1672AC120VACQ-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1672AC120VACQ-ND
Power Relays, Over 2 Amps 2449-J1672AC120VACQ-ND
RELAY GEN PURPOSE DPST

RELAY GEN PURPOSE DPST

Buy Now Datasheet
General Purpose Relays - 1204-J1672AC120VACQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1672AC120VACQ
General Purpose Relays 1204-J1672AC120VACQ
Mounting Type: Chassis Mount, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 70VAC, Must Release Voltage: 10.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 5200 Ohms

Mounting Type: Chassis Mount, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 70VAC, Must Release Voltage: 10.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 5200 Ohms

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1672AC120VACQ-ND 1204-J1672AC120VACQ
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Panel
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.27 - Modular step relay 16A - 202790244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details