The J167 series is a general purpose relay with SPST or DPST normally open contacts, available in 1A or 2A contact configurations, and rated for switching up to 277VAC and 30VDC. The part J1672AC110VDCQT is a DPST N.O. variant with an 110VDC coil, quick connect terminals, and a push-to-test button. It has a coil power of 1.9W, operate and release times of 30ms, and operates within a temperature range of -40°C to 85°C. The relay is certified to UL/CUL and TÜV standards, with contact material AgSnO2In2O3 and a maximum switching current of 30A. Physical dimensions are 68.5 x 33.5 x 49.0 mm, and the weight is 120g.
Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC110VDCQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |