Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VDC, Must Release Voltage: 0.6VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 19 Ohms
RELAY GEN PURPOSE SPST
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1204-J1671AF6VDCQT | 2449-J1671AF6VDCQT-ND |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps |
| Relay Type | General | General |
| Mounting | Bracket (Flange) Mount; Panel | Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |