CIT Relay & Switch General Purpose Relays J1671AF6VACZD

Description
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 14 Ohms
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 14 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1671AF6VACZD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1671AF6VACZD
General Purpose Relays 1204-J1671AF6VACZD
Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 14 Ohms

Mounting Type: Panel Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 14 Ohms

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J1671AF6VACZD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1671AF6VACZD-ND
Power Relays, Over 2 Amps 2449-J1671AF6VACZD-ND
RELAY GEN PURPOSE SPST

RELAY GEN PURPOSE SPST

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-J1671AF6VACZD 2449-J1671AF6VACZD-ND
Product Name General Purpose Relays Power Relays, Over 2 Amps
Relay Type General General
Mounting Bracket (Flange) Mount; Panel Chassis Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay; Visual Indicator Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA02.1133C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers