The J167 series is a general purpose relay with SPST or DPST normally open contacts, available in 1A and 2A contact ratings, designed for switching resistive and inductive loads up to 277VAC and 30VDC. It is offered in panel mount configurations with screw, quick connect, or PC pin terminals, and supports coil voltages from 6V to 380V AC/DC. The relay features AgSnO2In2O3 contact material, a 120g weight, and operates within a temperature range of -40°C to 85°C. It meets UL/CUL and TÜV certification standards with dielectric strength of 4000V rms between coil and contact and 2000V rms between contacts. The specified variant J1671AF380VACZD includes a flange cover, screw terminals, and an indicator LED, and operates at 380VAC with a coil power of 38VA, operate time of 30ms, and release time of 30ms.
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AF380VACZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay; Visual Indicator |