The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact options, designed for switching resistive and inductive loads up to 277VAC and 30VDC. The part J1671AF380VACQT has a 380VAC coil, a flange cover, and .250" quick connect terminals. It is rated for 25A at 277VAC resistive and 25A at 277VAC inductive with a power factor of 0.4, both at 55°C. Maximum switching power is 5500VA. The relay operates with a coil voltage of 380VAC, has a coil power of 2.5VA, operate time of 30ms, and release time of 30ms. It includes a push-to-test button and is process sealed. The contact material is AgSnO2In2O3. Physical dimensions are 68.5 x 33.5 x 49.0 mm. The relay is UL/CUL and TÜV certified. Operating and storage temperature ranges from -40°C to 85°C.
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AF380VACQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |