CIT Relay & Switch Power Relays, Over 2 Amps J1671AF240VACQ

Description
RELAY GEN PURPOSE SPST
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1671AF240VACQ-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1671AF240VACQ-ND
Power Relays, Over 2 Amps 2449-J1671AF240VACQ-ND
RELAY GEN PURPOSE SPST

RELAY GEN PURPOSE SPST

Buy Now Datasheet
General Purpose Relays - 1204-J1671AF240VACQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1671AF240VACQ
General Purpose Relays 1204-J1671AF240VACQ
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 140VAC, Must Release Voltage: 20.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 21000 Ohms

Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 140VAC, Must Release Voltage: 20.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 21000 Ohms

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1671AF240VACQ-ND 1204-J1671AF240VACQ
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0626S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372120 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 286-394/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers