The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact configurations, available in multiple coil voltage options including 6VAC. It features a standard cover with screw terminals and an indicator LED, as specified by the 'ZD' suffix. The relay has a switching capacity of 25A at 277VAC resistive load, with a maximum switching voltage of 277VAC and 30VDC. The coil operates at 6VAC with a power consumption of 2.5VA, a pick-up voltage of 4.2VAC, and a release voltage of 0.6VAC. Operate and release times are both 30ms. The contact material is AgSnO2In2O3. It is certified to UL/CUL and TÜV standards. Physical dimensions are 68.5 x 33.5 x 49.0 mm with a weight of 120g. Operating and storage temperatures range from -40°C to 85°C.
Mounting Type: DIN Rail, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD6VACZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |