CIT Relay & Switch General Purpose Relays J1671AD380VACZD

Description
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact configurations, available in various coil voltages. The J1671AD380VACZD variant features a 380VAC coil, screw terminals, and an indicator LED, with a contact rating of 25A at 277VAC resistive and 25A at 277VAC inductive (pf 0.4), switching up to 277VAC and 30VDC. It has a coil power of 2.5VA, operate and release times of 30ms, and operates within -40°C to 85°C. The relay is certified by UL/CUL and TÜV, with an insulation resistance of 1000MΩ min. at 500VDC and dielectric strength of 4000Vrms between coil and contact. It measures 68.5 x 33.5 x 49.0 mm and weighs 120g.

Datasheet Summary
Powered by GS/AI

The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact configurations, available in various coil voltages. The J1671AD380VACZD variant features a 380VAC coil, screw terminals, and an indicator LED, with a contact rating of 25A at 277VAC resistive and 25A at 277VAC inductive (pf 0.4), switching up to 277VAC and 30VDC. It has a coil power of 2.5VA, operate and release times of 30ms, and operates within -40°C to 85°C. The relay is certified by UL/CUL and TÜV, with an insulation resistance of 1000MΩ min. at 500VDC and dielectric strength of 4000Vrms between coil and contact. It measures 68.5 x 33.5 x 49.0 mm and weighs 120g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1671AD380VACZD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1671AD380VACZD
General Purpose Relays 1204-J1671AD380VACZD
Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA

Mounting Type: DIN Rail, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1671AD380VACZD
Product Name General Purpose Relays
Relay Type General
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.26 - Modular step relay 16A - 202682404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.O 69.1000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details