The J167 series is a general-purpose relay with SPST N.O. or DPST N.O. contact arrangements, designed for switching resistive and inductive loads up to 30A at 277VAC and 30VDC. It features a 120VAC coil with a power consumption of 2.5VA, an operate time of 30ms, and a release time of 30ms. The relay includes an indicator LED, screw terminals, and a standard cover. Contact material is AgSnO₂In₂O₃, with insulation resistance of 1000MΩ min at 500VDC and dielectric strength of 4000V rms between coil and contacts. It operates from -40°C to 85°C, has a mechanical life of 500K cycles, and weighs 120g. Dimensions are 68.5 × 33.5 × 49.0 mm. UL and TÜV certified.
Mounting Type: DIN Rail, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 70VAC, Must Release Voltage: 10.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD120VACZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |