The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, designed for switching resistive and inductive loads up to 30A at 277VAC and 30VDC. The J1671AC6VDCQ variant features a 6VDC coil, .250" quick connect terminals, and a standard cover, with a coil power consumption of 1.9W, pick-up voltage of 4.2VDC, and release voltage of 0.6VDC. It has a contact resistance under 50 milliohms and contacts made of AgSnO2In2O3. The relay is certified for UL/CUL and TÜV standards, operates between -40°C and 85°C, and measures 68.5 x 33.5 x 49.0 mm. Mechanical life is rated at 500K cycles, and electrical life at 100K cycles under rated load. Operate and release times are both 30ms maximum.
Mounting Type: Chassis Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VDC, Must Release Voltage: 0.6VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC6VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |