The J167 series is a general-purpose relay with SPST or DPST normally open contact arrangements, available in 1A and 2A contact options, and designed for switching resistive and inductive loads up to 277VAC and 30VDC. It features a 220VDC coil option with a rated coil power of 1.9W, must operate voltage of 154VDC, and must release voltage of 22.0VDC. The relay has a chassis mount with .250" quick connect terminals, a standard cover, and contacts made of AgSnO2In2O3. It operates within a temperature range of -40°C to 85°C, has an insulation resistance of at least 1000MΩ, and a dielectric strength of 4000Vrms between coil and contacts. Mechanical life is rated at 500K cycles, with an electrical life of 100K cycles at rated load. Its dimensions are 68.5 x 33.5 x 49.0 mm and it weighs 120g. The relay is certified by UL/CUL and TÜV.
Mounting Type: Chassis Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC220VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |