The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, designed for switching resistive and inductive loads up to 277VAC and 30VDC. It offers 1A and 2A contact options with AgSnO2In2O3 contacts, a maximum switching current of 30A, and a maximum switching power of 6600VA for the 1A configuration. The relay features a standard cover and .250" quick connect terminals as specified for the J1671AC12VACQT variant. The 12VAC coil has a pickup voltage of 8.4VAC max, release voltage of 1.2VAC min, and coil power of 2.5VA. The part has an operate time of ≤30ms and a release time of ≤30ms, with an operating temperature range of -40°C to 85°C. Physical dimensions are 68.5 x 33.5 x 49.0 mm. It is certified to UL/CUL and TÜV standards with a mechanical life of 500K cycles and an electrical life of 100K cycles at rated load.
Mounting Type: Chassis Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VAC, Must Release Voltage: 1.2VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC12VACQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |