The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact configurations, offering contact ratings up to 25A at 277VAC resistive and 30A at 30VDC, with a maximum switching power of 6600VA for the 1A form. It has a coil voltage range including 110VDC, with a coil power of 1.9W, operate time of ≤30ms, and release time of ≤30ms. The relay features AgSnO2In2O3 contacts, a 68.5 x 33.5 x 49.0 mm external dimension, and is certified to UL/CUL and TÜV standards. With push-to-test capability and quick connect terminals, it operates from -40°C to 85°C and supports a mechanical life of 500K cycles. The series complies with insulation resistance of 1000MΩ min. at 500VDC and dielectric strength of 4000Vrms coil to contact.
Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC110VDCQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |