The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, rated for 25A at 30VDC and 30A at 277VAC resistive loads, with a maximum switching voltage of 277VAC and 30VDC. It features AgSnO2In2O3 contact material, a coil power of 1.9W at 110VDC, a must operate voltage of 77VDC, and a must release voltage of 11.0VDC. The relay has operate and release times of 30ms, operates from -40°C to 85°C, and is certified by UL/CUL and TÜV. It uses .250" quick connect terminals and measures 68.5 x 33.5 x 49.0 mm with a weight of 120g.
Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC110VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |