CIT Relay & Switch General Purpose Relays J1523CT24VDC

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1523CT24VDC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1523CT24VDC
General Purpose Relays 1204-J1523CT24VDC
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1523CT24VDC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.1235 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details