CIT Relay & Switch General Purpose Relays J1523CP110VACD

Description
Mounting Type: PCB, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: PCB, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1523CP110VACD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1523CP110VACD
General Purpose Relays 1204-J1523CP110VACD
Mounting Type: PCB, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Mounting Type: PCB, Coil Voltage: 110VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1523CP110VACD
Product Name General Purpose Relays
Relay Type General
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1232809 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details