CIT Relay & Switch General Purpose Relays J1523CF12VDCDT

Description
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1523CF12VDCDT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1523CF12VDCDT
General Purpose Relays 1204-J1523CF12VDCDT
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1523CF12VDCDT
Product Name General Purpose Relays
Relay Type General
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFM310J - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Type 20.23 - Modular step relays - 202390480000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details