CIT Relay & Switch General Purpose Relays J1522CT220VACD

Description
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 15mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 15mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1522CT220VACD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1522CT220VACD
General Purpose Relays 1204-J1522CT220VACD
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 15mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 15mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J1522CT220VACD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1522CT220VACD-ND
Power Relays, Over 2 Amps 2449-J1522CT220VACD-ND
General Purpose Relay DPDT (2 Form C) 220VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 220VAC Coil Socketable

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-J1522CT220VACD 2449-J1522CT220VACD-ND
Product Name General Purpose Relays Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style Socketable
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Sealed Relay; Visual Indicator Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1026128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA21S.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers