CIT Relay & Switch General Purpose Relays J1522CT12VACT

Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 26mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 26mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1522CT12VACT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1522CT12VACT
General Purpose Relays 1204-J1522CT12VACT
Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 26mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Mounting Type: Through Hole, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 26mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1522CT12VACT
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1372128 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details