Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 10mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1204-J1522CT110VDC | 2449-J1522CT110VDC-ND |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps |
| Relay Type | General | General |
| Mounting | Socket or Plug-in Style | Socketable |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Features | Sealed Relay |