CIT Relay & Switch General Purpose Relays J1522CP24VACT

Description
Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1522CP24VACT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1522CP24VACT
General Purpose Relays 1204-J1522CP24VACT
Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1522CP24VACT
Product Name General Purpose Relays
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

10A 300VDC Miniature Power Relay - CHI04 Series - Churod Americas, Inc.
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 286-508 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details