The J151 series is a general purpose relay with a DPDT (2 Form C) contact arrangement, rated for 10A at 277VAC and 28VDC, with a maximum switching voltage of 300VAC and a contact material of AgCdO. It has a 48VDC coil with 62.4Ω resistance, consuming 0.9W, a pick-up voltage of 38.4VDC, and a release voltage of 4.8VDC. The relay operates in 25ms and releases in 25ms, with an operating temperature range from -40°C to +85°C. It features a push-to-test button and solder lug termination. Physical dimensions are 21.6 x 27.6 x 35.0 mm, and it weighs 60g for the 4-pole variant. The relay meets shock resistance of 100m/s² for 11ms and vibration resistance of 1.27mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CT48VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |