The J151 is a general-purpose relay with a DPDT (2 Form C) contact arrangement, rated for switching up to 12A at 250VAC and 28VDC, or 10A at 277VAC, with a maximum switching voltage of 300VAC and current of 20A. The 220VDC coil variant has a resistance of 286.0 ohms, operates at 176VDC minimum, and consumes 1.2W. The relay has a solder lug termination, measures 21.6 x 27.6 x 35.0 mm, and operates from -40°C to +85°C. It meets a dielectric strength of 1500V rms between coil and contacts, and provides 20M mechanical cycles for 1- and 2-pole versions. The contact material is AgCdO, with initial contact resistance under 50 milliohms.
General Purpose Relay DPDT (2 Form C) 220VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CP220VDC.9-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |