The J151 series is a general-purpose relay with a DPDT (2 Form C) contact arrangement, designed for switching up to 12A at 250VAC and 28VDC, with a maximum switching voltage of 300VAC and current of 20A. It features a 36VAC coil consuming 1.2VA, with operate and release times of 10.8ms and 25ms respectively. The relay has a mechanical life of 20M cycles for 1- and 2-pole variants and is rated for operation from -40°C to +85°C. It is mounted via Solder lugs / Plug-in with Flange, with physical dimensions of 21.6 x 27.6 x 35.0 mm and a weight of 50g for the 2C configuration. Contacts are made of AgCdO, with a contact resistance of less than 50 milliohms initial.
General Purpose Relay DPDT (2 Form C) 36VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CF36VAC1.2-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |