The J151 series is a general purpose relay with a DPDT (2 Form C) contact arrangement, chassis mount style, and physical dimensions of 21.6 x 27.6 x 35.0 mm. It features AgCdO contacts rated for up to 12A at 250VAC and 28VDC, with a maximum switching power of 3000VA and 336W. The coil is rated for 220VDC with a power consumption of 0.9W, a pick-up voltage of 176VDC, and operate and release times of 25ms each. The relay meets a dielectric strength of 1500V rms between coil and contacts, supports an operating temperature range of -40°C to +85°C, and has an electrical life of 100k cycles at rated load. Terminal options include solder lugs with flange.
General Purpose Relay DPDT (2 Form C) 220VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CF220VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |