The J151 series is a general purpose relay with a DPDT (2C) contact arrangement, designated for switching up to 20A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC. It features a 220VAC coil with 1.2VA power consumption, a solder lug termination with flange, an indicator LED, and a push-to-test button. The relay measures 21.6 x 27.6 x 35.0 mm and operates from -40°C to +85°C. Contact material is AgCdO, with initial contact resistance under 50 milliohms. It achieves 100K electrical life cycles at rated load and supports 100 m/s² shock and 10-40 Hz vibration resistance. Dielectric strength is 1500V RMS between coil and contacts. Wireless precise specification and confirmation of given additional details should be verified by testing actual load conditions.
Mounting Type: Through Hole with Flange, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF220VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |