General Purpose Relay DPDT (2 Form C) 12VAC Coil Chassis Mount
Mounting Type: Through Hole with Flange, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-J1512CF12VAC1.2-ND | 1204-J1512CF12VAC1.2 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |