The J151 series is a general purpose relay with a DPDT (2 Form C) contact arrangement, rated for 12A at 250VAC and 28VDC, with a maximum switching voltage of 300VAC and current of 20A. It features AgCdO contact material, a solder lug termination with flange, and a 110VAC coil with 1.2VA power consumption. The relay measures 21.6 x 27.6 x 35.0 mm and operates within a temperature range of -40°C to +85°C. It has a mechanical life of 20 million cycles and meets dielectric strength requirements of 1500V rms between coil and contact, and contact to contact. The part includes a push-to-test button and is process sealed.
Mounting Type: Through Hole with Flange, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF110VAC1.2T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |