The J151 series is a general purpose relay with a switching capacity of up to 20A at 277VAC and 28VDC for a single pole, and 10A at 277VAC for two poles, using AgCdO contacts. It has a spdt (1C) contact arrangement and a 220VDC coil with 0.9W power consumption. The relay includes a push-to-test button and solder lug termination. It measures 21.6 x 27.6 x 35.0 mm, operates from -40°C to +85°C, and has a dielectric strength of 1500V rms between coil and contact. Mechanical life is rated at 20 million cycles for one- and two-pole variants.
Mounting Type: Through Hole, Coil Voltage: 220VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VDC, Must Release Voltage: 22 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CT220VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |