The J151 series is a general-purpose relay family with a compact 21.6 x 27.6 x 35.0 mm profile and solder lug or PCB termination options. It offers single-pole SPDT (1C) contact arrangements with AgCdO contacts rated for 20 A at 277 VAC and 28 VDC, with a maximum switching power of 5540 VA and 560 W. The coil supports 220 VDC operation with a power consumption of 0.9 W, a coil resistance of 286.0 Ω, and operate and release times of 25 ms each. The relay meets a dielectric strength of 1500 V rms between coil and contacts, operates from -40°C to +85°C, and has a mechanical life of 20 million cycles. Weight is 40 g for the 1C variant.
General Purpose Relay SPDT (1 Form C) 220VDC Coil Socketable
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CT220VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |