CIT Relay & Switch Power Relays, Over 2 Amps J1511CT220VDC.9

Description
General Purpose Relay SPDT (1 Form C) 220VDC Coil Socketable
Request a Quote
Description
General Purpose Relay SPDT (1 Form C) 220VDC Coil Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J151 series is a general-purpose relay with contact arrangements including SPDT (1C) and DPDT (2C), rated for switching up to 20A at 277VAC and 28VDC per pole, with AgCdO contact material. It has a coil voltage rating of 220VDC, consuming 0.9W, with a pick-up voltage of 176VDC and release voltage of 22VDC. The relay operates with an indicate time of 25ms and release time of 22ms, and is rated for 20M mechanical cycles. It measures 21.6 x 27.6 x 35.0 mm and uses solder lugs or plug-in termination. Operating temperature ranges from -40°C to +85°C, with insulation resistance of 100MΩ min and dielectric strength of 1500Vrms coil to contact. Weight is 50g for the 2C configuration.

Datasheet Summary
Powered by GS/AI

The J151 series is a general-purpose relay with contact arrangements including SPDT (1C) and DPDT (2C), rated for switching up to 20A at 277VAC and 28VDC per pole, with AgCdO contact material. It has a coil voltage rating of 220VDC, consuming 0.9W, with a pick-up voltage of 176VDC and release voltage of 22VDC. The relay operates with an indicate time of 25ms and release time of 22ms, and is rated for 20M mechanical cycles. It measures 21.6 x 27.6 x 35.0 mm and uses solder lugs or plug-in termination. Operating temperature ranges from -40°C to +85°C, with insulation resistance of 100MΩ min and dielectric strength of 1500Vrms coil to contact. Weight is 50g for the 2C configuration.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1511CT220VDC.9-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1511CT220VDC.9-ND
Power Relays, Over 2 Amps 2449-J1511CT220VDC.9-ND
General Purpose Relay SPDT (1 Form C) 220VDC Coil Socketable

General Purpose Relay SPDT (1 Form C) 220VDC Coil Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2449-J1511CT220VDC.9-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details