CIT Relay & Switch General Purpose Relays J1511CT220VAC1.2DT

Description
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J151 series is a general purpose relay with a compact 21.6 x 27.6 x 35.0 mm footprint and solder lug termination. It supports SPDT contact arrangements with AgCdO contacts rated for 20A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC. The relay has a 1.2VA coil for 220VAC operation, with a must-operate voltage of 176VAC and must-release voltage of 66VAC, and operates in 25ms with a 25ms release time. It includes an indicator LED and push-to-test button, operates from -40°C to +85°C, and meets shock and vibration resistance standards. Electrical life is rated at 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The J151 series is a general purpose relay with a compact 21.6 x 27.6 x 35.0 mm footprint and solder lug termination. It supports SPDT contact arrangements with AgCdO contacts rated for 20A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC. The relay has a 1.2VA coil for 220VAC operation, with a must-operate voltage of 176VAC and must-release voltage of 66VAC, and operates in 25ms with a 25ms release time. It includes an indicator LED and push-to-test button, operates from -40°C to +85°C, and meets shock and vibration resistance standards. Electrical life is rated at 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1511CT220VAC1.2DT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1511CT220VAC1.2DT
General Purpose Relays 1204-J1511CT220VAC1.2DT
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W

Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1511CT220VAC1.2DT
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Socket without relay - 788-108 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details