The J151 series is a general purpose relay with a SPDT contact arrangement (1C), solder lugs termination, and a 12VAC coil. It has a contact rating of 20A at 277VAC and 28VDC, with a maximum switching voltage of 300VAC and a coil power consumption of 1.2VA. The relay measures 21.6 x 27.6 x 35.0 mm and includes a push-to-test button. Operating temperature ranges from -40°C to +85°C, with an operate time of 25ms and release time of 25ms. Contacts are made of AgCdO, and the relay supports mechanical life up to 20M cycles for 1- and 2-pole configurations.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CT12VAC1.2T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |